Status: | Unknown |
---|---|
Series: | CGPT Series |
RoHS: | Unknown |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$399.73
|
No stock
|
Buy Now | |
TTI Europe
from US$1.89
|
7,050
in stock
|
Buy Now | |
WireMasters
from US$1.43
|
3,472
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
450
in stock
|
Buy Now | |
TE Store
from US$3.22
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$265.45
|
-
|
Buy Now | |
Avnet America
from US$2.41
|
-
|
Buy Now | |
element14
from US$421.63
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492.13ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.375" |
I.D. Recovered Max - Metric | 9.5mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | CGPT Series |
SVHC | No SVHC (27-Jun-2018) |
CGPT-19/9.5-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat Shrink Tubing and Sleeves HS-TBG 19/9.5 mm | Rapid Electronics |
CGPT-19/9.5-0-SP Primary Product Color: Black Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .375 in Recovered Inside Diameter (Max): 9.5 mm Black 2: 1 Single Wall .375" | Cgpt 2: 1 Heat Shrink Tubing | Part Number: CGPT-19/9.5-0-SP | Internal Number: 5069874011 | Alias Number: 1193954-1 | TE Connectivity | TE Store |
Heat Shrink Tubing, 19Mm, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Clear Spool | Avnet America |
HEAT SHRINK TUBING, 19MM, BLACK | element14 |
Where can I find additional details, specifications and documents for a CGPT-19/9.5-0-SP?
Additional datasheets, footprints and schematics for CGPT-19/9.5-0-SP are listed on our Part Details page. You can also find images and similar parts to CGPT-19/9.5-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-19/9.5-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-19/9.5-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-19/9.5-0-SP fall under?
The CGPT-19/9.5-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-19/9.5-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-19/9.5-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-19/9.5-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-19/9.5-0-SP have stock available?
Authorised distributors including TTI Europe, WireMasters, Rapid Electronics, TE Store and Newark Electronics have stock available or on a lead time for CGPT-19/9.5-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-19/9.5-0-SP often in real-time on the comparison pages.
What if I can't find stock of CGPT-19/9.5-0-SP?
You can fill out our help required form which you can use to request a quote for CGPT-19/9.5-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.