Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.97
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$15.61
|
32
in stock
|
Buy Now | |
element14
from US$15.06
|
32
in stock
|
Buy Now | |
Farnell
from US$14.91
|
32
in stock
|
Buy Now | |
Rapid Electronics
from US$18.84
|
4
in stock
|
Buy Now | |
TTI Europe
from US$15.24
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.999" |
I.D. Supplied - Metric | 25.4mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 9.84ft |
Length - Metric | 3m |
I.D. Recovered Max - Imperial | 0.499" |
I.D. Recovered Max - Metric | 12.7mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | CSA UL |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 25.4mm |
Cable Diameter Min | 12.7mm |
Colour | Black |
Fully Recovered Wall Thickness | 0.9mm |
Fully Shrunk Diameter | 12.7mm |
I.D. Max Recovered | 12.7mm |
I.D. Supplied | 25.4mm |
Internal Diameter | 25.4mm |
Length Imperial | 9.84ft |
Material | Polyolefin |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Reel Length (Imperial) | 9ft |
Reel Length (Metric) | 3m |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 25.4mm |
CGBT flame retardant refill,25.4/12.7mm | RS |
Heatshrink, 25.4Mm, Black, 3M | Newark Electronics |
HEATSHRINK, 25.4MM, BLACK, 3M | element14 |
Heat Shrink Tubing and Sleeves CGPT-R-25.4-0 | Rapid Electronics |
CGPT-R-25.4-0 | TTI Europe |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a CGPT-R-25.4-0?
Additional datasheets, footprints and schematics for CGPT-R-25.4-0 are listed on our Part Details page. You can also find images and similar parts to CGPT-R-25.4-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGPT-R-25.4-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGPT-R-25.4-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGPT-R-25.4-0 fall under?
The CGPT-R-25.4-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGPT-R-25.4-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGPT-R-25.4-0 you can contact the distributor directly for product support, shipping queries etc.
Is the CGPT-R-25.4-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGPT-R-25.4-0 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for CGPT-R-25.4-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGPT-R-25.4-0 often in real-time on the comparison pages.
What if I can't find stock of CGPT-R-25.4-0?
You can fill out our help required form which you can use to request a quote for CGPT-R-25.4-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.