Status: | Unknown |
---|---|
Series: | CGFC Series |
RoHS: | Unknown |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.944" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Red |
Length - Imperial | 9.84ft |
Length - Metric | 3m |
I.D. Recovered Max - Imperial | 0.314" |
I.D. Recovered Max - Metric | 8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | CGFC Series |
Accessory Type | Heat Shrink |
Operating Temperature Max | 135°C |
Operating Temperature Min | -40°C |
Shrink Temperature | 80°C |
Shrink Type | Heat |
Heatshrink, 24Mm, Red, 3M | Newark Electronics |
HEATSHRINK, 24MM, RED, 3M | element14 |
Where can I find additional details, specifications and documents for a CGFC-24/8-2?
Additional datasheets, footprints and schematics for CGFC-24/8-2 are listed on our Part Details page. You can also find images and similar parts to CGFC-24/8-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGFC-24/8-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGFC-24/8-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGFC-24/8-2 fall under?
The CGFC-24/8-2 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to CGFC-24/8-2 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGFC-24/8-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CGFC-24/8-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGFC-24/8-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CGFC-24/8-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGFC-24/8-2 often in real-time on the comparison pages.
What if I can't find stock of CGFC-24/8-2?
You can fill out our help required form which you can use to request a quote for CGFC-24/8-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.