Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | 1ED020I12-F2 |
Kit Application Type | Drivers |
Application Sub Type | MOSFET Gate Driver |
Kit Contents | Gate Driver Board |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
2-chan MOSFET Gate Driver PCB Module 15V | RS |
BOARD, GATE DRIVER FOR SIC MOSFET | element14 |
Board, Gate Driver For Sic Mosfet Rohs Compliant: Na |Wolfspeed CGD15HB62P1 | Newark Electronics |
Where can I find additional details, specifications and documents for a CGD15HB62P1?
Additional datasheets, footprints and schematics for CGD15HB62P1 are listed on our Part Details page. You can also find images and similar parts to CGD15HB62P1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CGD15HB62P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGD15HB62P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CGD15HB62P1 fall under?
The CGD15HB62P1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CGD15HB62P1 when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CGD15HB62P1 you can contact the distributor directly for product support, shipping queries etc.
Is the CGD15HB62P1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CGD15HB62P1 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for CGD15HB62P1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CGD15HB62P1 often in real-time on the comparison pages.
What if I can't find stock of CGD15HB62P1?
You can fill out our help required form which you can use to request a quote for CGD15HB62P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.