CGB-38-78050M Switches, Relays & Solenoids by TE Connectivity

TIME DELAY RELAY DPDT 5-50MIN 120VAC

Status: Unknown
Series: CG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$375.95

Distributor Stock
Logo for Farnell
Farnell
from US$641.67
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$375.95
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$391.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$461.08
-
Buy Now
Logo for element14
element14
from US$629.37
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30V
Time Min 5min
Time Max 50min
Product Range CG Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 277V

Alternative Descriptions

Time Delay&Timing Relays DLY ON 5-50M 120VAC | Rapid Electronics
Time Delay Relay, Dpdt, 5-50Min, 120Vac | Newark Electronics
TYCO P&B DELAY ON RELEASE TIME | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGB-38-78050M?

Additional datasheets, footprints and schematics for CGB-38-78050M are listed on our Part Details page. You can also find images and similar parts to CGB-38-78050M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGB-38-78050M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGB-38-78050M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGB-38-78050M fall under?

The CGB-38-78050M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CGB-38-78050M when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGB-38-78050M you can contact the distributor directly for product support, shipping queries etc.

Is the CGB-38-78050M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CGB-38-78050M have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CGB-38-78050M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGB-38-78050M often in real-time on the comparison pages.

What if I can't find stock of CGB-38-78050M?

You can fill out our help required form which you can use to request a quote for CGB-38-78050M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay