CGB-38-78010M Switches, Relays & Solenoids by TE Connectivity

TIME DELAY RELAY DPDT 10MIN 277VAC

Status: Unknown
Series: CG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 1min
Time Max 10min
Product Range CG Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 277VAC

Alternative Descriptions

Cgb-38-78010M=Time Delay Rel |Potter&brumfield Te Connectivity CGB-38-78010M | Newark Electronics
Timing Relay, On Delay DPDT 10A 120V AC - 8-1393136-1 | Carlton-Bates
TYCO P&B DELAY ON RELEASE TIME | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CGB-38-78010M?

Additional datasheets, footprints and schematics for CGB-38-78010M are listed on our Part Details page. You can also find images and similar parts to CGB-38-78010M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CGB-38-78010M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CGB-38-78010M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CGB-38-78010M fall under?

The CGB-38-78010M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CGB-38-78010M when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CGB-38-78010M you can contact the distributor directly for product support, shipping queries etc.

Is the CGB-38-78010M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CGB-38-78010M have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for CGB-38-78010M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CGB-38-78010M often in real-time on the comparison pages.

What if I can't find stock of CGB-38-78010M?

You can fill out our help required form which you can use to request a quote for CGB-38-78010M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay