Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.70
|
No stock
|
Buy Now | |
RS Americas
from US$63.82
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$69.08
|
-
|
Buy Now | |
Future Electronics
from US$70.21
|
-
|
Buy Now | |
Avnet America
from US$61.07
|
-
|
Buy Now | |
element14
from US$65.43
|
-
|
Buy Now | |
Sager
from US$63.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 6A |
Filter Terminals | Quick Connect |
Inductance Min | 800µH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PwrEntryMod, Filter/Fuse/Switch, Male, AC Line, IEC, Inlet, Std, Panel/Screw-On,2,6A | Schurter CG40.6101.151 | RS Americas |
Power Entry Module, Plug, 6A | Newark Electronics |
AC Power Entry Modules 6A w/ 2P switch STD 2P fuseholder | Future Electronics |
CG POWER ENTRY MODULE W. FILTER 6A | Avnet America |
Where can I find additional details, specifications and documents for a CG40.6101.151?
Additional datasheets, footprints and schematics for CG40.6101.151 are listed on our Part Details page. You can also find images and similar parts to CG40.6101.151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG40.6101.151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG40.6101.151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG40.6101.151 fall under?
The CG40.6101.151 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to CG40.6101.151 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG40.6101.151 you can contact the distributor directly for product support, shipping queries etc.
Is the CG40.6101.151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG40.6101.151 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for CG40.6101.151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG40.6101.151 often in real-time on the comparison pages.
What if I can't find stock of CG40.6101.151?
You can fill out our help required form which you can use to request a quote for CG40.6101.151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.