Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | CG100 |
---|---|
Wire Gauge | 18AWG |
Conductor Area CSA | 0.82mm² |
Impedance | 75ohm |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper Coated Steel |
No. of Max Strands x Strand Size | Solid |
External Diameter | 6.55mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cable, Coax Digitial, Cg100L, Blk, 500M | Newark Electronics |
Where can I find additional details, specifications and documents for a CG100 BLK 500M?
Additional datasheets, footprints and schematics for CG100 BLK 500M are listed on our Part Details page. You can also find images and similar parts to CG100 BLK 500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG100 BLK 500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG100 BLK 500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG100 BLK 500M fall under?
The CG100 BLK 500M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CG100 BLK 500M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG100 BLK 500M you can contact the distributor directly for product support, shipping queries etc.
Is the CG100 BLK 500M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG100 BLK 500M have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CG100 BLK 500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG100 BLK 500M often in real-time on the comparison pages.
What if I can't find stock of CG100 BLK 500M?
You can fill out our help required form which you can use to request a quote for CG100 BLK 500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.