Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | - |
Clamping Voltage Vc Max | 40V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance | 140pF |
Clamping Voltage | 40V |
Clamping Voltage @ 8/20µs Max | 40V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 30A |
Suppressor Type | Varistor |
Surge Current | 30A |
18 VDC .1J 40 V-CLMP | TTI Europe |
VARISTOR, 0603, 14VAC | element14 |
Metal Oxide Varistor, 18V, 40V 0603 | Newark Electronics |
Var MOV 14VAC/18VDC 30A 24.2V 0603 SMD Paper T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CG0603MLA-18KE?
Additional datasheets, footprints and schematics for CG0603MLA-18KE are listed on our Part Details page. You can also find images and similar parts to CG0603MLA-18KE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0603MLA-18KE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0603MLA-18KE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0603MLA-18KE fall under?
The CG0603MLA-18KE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CG0603MLA-18KE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0603MLA-18KE you can contact the distributor directly for product support, shipping queries etc.
Is the CG0603MLA-18KE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0603MLA-18KE have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CG0603MLA-18KE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0603MLA-18KE often in real-time on the comparison pages.
What if I can't find stock of CG0603MLA-18KE?
You can fill out our help required form which you can use to request a quote for CG0603MLA-18KE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.