Status: | Unknown |
---|---|
Series: | CG040 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
20,525
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,782
in stock
|
Buy Now | |
element14
from US$0.09
|
6,782
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,782
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | 5V |
Product Range | CG040 Series |
Clamping Voltage Vc Max | 25V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Clamping Voltage | 25V |
Diode Case Style | 0402 |
Leakage Current | 5nA |
No. of Pins | 2Pins |
Operating Voltage | 5V |
Response Time | 1ns |
Suppressor Type | ESD Protector |
Voltage Rating | 5V |
MLC Series Multilayer Varistor 0.5pF, Clamping 25V 0402 Case | Bourns CG0402MLC-05LG | RS Americas |
SUPPRESSOR ESD 5V 0402 SMD | RS |
Esd Suppressor, 0402, 5V, 0.5Pf | Newark Electronics |
ESD SUPPRESSOR, 0402, 5V, 0.5PF | element14 |
ESD Suppressor �25KV 2-Pin Case 0402 T/R | Avnet Abacus |
5 VDC 25 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a CG0402MLC-05LG?
Additional datasheets, footprints and schematics for CG0402MLC-05LG are listed on our Part Details page. You can also find images and similar parts to CG0402MLC-05LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CG0402MLC-05LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CG0402MLC-05LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CG0402MLC-05LG fall under?
The CG0402MLC-05LG is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to CG0402MLC-05LG when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CG0402MLC-05LG you can contact the distributor directly for product support, shipping queries etc.
Is the CG0402MLC-05LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CG0402MLC-05LG have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CG0402MLC-05LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CG0402MLC-05LG often in real-time on the comparison pages.
What if I can't find stock of CG0402MLC-05LG?
You can fill out our help required form which you can use to request a quote for CG0402MLC-05LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.