Status: | Unknown |
---|---|
Series: | CFV206 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 100kHz |
---|---|
Crystal Case | Cylinder Radial, 6.2mm x 2mm Dia |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 30ppm |
Product Range | CFV206 Series |
ESR | 50kohm |
RoHS Compliant | Yes |
Crystal, 100Khz, 12.5Pf, Cylinder | Newark Electronics |
Where can I find additional details, specifications and documents for a CFV-206100000AZFB?
Additional datasheets, footprints and schematics for CFV-206100000AZFB are listed on our Part Details page. You can also find images and similar parts to CFV-206100000AZFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFV-206100000AZFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFV-206100000AZFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFV-206100000AZFB fall under?
The CFV-206100000AZFB is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CFV-206100000AZFB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFV-206100000AZFB you can contact the distributor directly for product support, shipping queries etc.
Is the CFV-206100000AZFB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFV-206100000AZFB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CFV-206100000AZFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFV-206100000AZFB often in real-time on the comparison pages.
What if I can't find stock of CFV-206100000AZFB?
You can fill out our help required form which you can use to request a quote for CFV-206100000AZFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.