Status: | Unknown |
---|---|
Series: | CFS145 Series |
RoHS: | Compliant |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | Cylinder Radial, 5mm x 1.4mm Dia |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CFS145 Series |
RoHS Compliant | Yes |
Crystal, 32.768Khz, 12.5Pf, Cylinder | Newark Electronics |
CFS145 Series 32.768 kHz ▒20 ppm 12.5 pF -20 to +70 ░C Tuning Fork Crystal | Future Electronics |
Crystal 32.768kHz 12.5pF 2-Pin Radial Leaded Bulk | Avnet Asia |
Where can I find additional details, specifications and documents for a CFS-14532768DZFB?
Additional datasheets, footprints and schematics for CFS-14532768DZFB are listed on our Part Details page. You can also find images and similar parts to CFS-14532768DZFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFS-14532768DZFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFS-14532768DZFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFS-14532768DZFB fall under?
The CFS-14532768DZFB is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CFS-14532768DZFB when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFS-14532768DZFB you can contact the distributor directly for product support, shipping queries etc.
Is the CFS-14532768DZFB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFS-14532768DZFB have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for CFS-14532768DZFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFS-14532768DZFB often in real-time on the comparison pages.
What if I can't find stock of CFS-14532768DZFB?
You can fill out our help required form which you can use to request a quote for CFS-14532768DZFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.