Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now |
Resistance | 270ohm |
---|---|
Product Range | CFR Series |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a CFR200J270R?
Additional datasheets, footprints and schematics for CFR200J270R are listed on our Part Details page. You can also find images and similar parts to CFR200J270R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR200J270R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR200J270R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR200J270R fall under?
The CFR200J270R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR200J270R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR200J270R you can contact the distributor directly for product support, shipping queries etc.
Is the CFR200J270R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR200J270R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CFR200J270R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR200J270R often in real-time on the comparison pages.
What if I can't find stock of CFR200J270R?
You can fill out our help required form which you can use to request a quote for CFR200J270R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.