Status: | Unknown |
---|---|
Series: | CFR Series |
RoHS: | Unknown |
Prices starting from US$0.0185
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
5,340
in stock
|
Buy Now | |
TE Store
from US$0.15
|
9,639
in stock
|
Buy Now | |
element14
from US$0.0360
|
9,210
in stock
|
Buy Now | |
Farnell
from US$0.0338
|
9,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.0185
|
881
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
-
|
Buy Now | |
RS Americas
from US$0.0400
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | CFR Series |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Carbon Film |
Temperature Coefficient | -450ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CFR100 5% 10K Resistance Value: 10K Ω Element Type: Thin Film Carbon Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 5 % Passive Component Dimensions: 12 x 5 mm Through-Hole Resistor | 10K Ω Thin Film General Purpose Resistor | Part Number: CFR100J10K | Internal Number: 1623925-3 | 12 x 5 mm | TE Connectivity | TE Store |
RES, 10K, 5%, 1W, AXIAL, CARBON FILM | element14 |
CFR100 carbon film resistor,10K 1W | RS |
Resistor, Carbon Film, 10K, 5%, Axial | Newark Electronics |
Resistors Carbon Film Res 10 Kilohms Pwr-Rtg 1 W Tol 5% Axial CFR Series | TE Connectivity CFR100J10K | RS Americas |
Where can I find additional details, specifications and documents for a CFR100J10K?
Additional datasheets, footprints and schematics for CFR100J10K are listed on our Part Details page. You can also find images and similar parts to CFR100J10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR100J10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR100J10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR100J10K fall under?
The CFR100J10K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR100J10K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR100J10K you can contact the distributor directly for product support, shipping queries etc.
Is the CFR100J10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR100J10K have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for CFR100J10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR100J10K often in real-time on the comparison pages.
What if I can't find stock of CFR100J10K?
You can fill out our help required form which you can use to request a quote for CFR100J10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.