Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 100-Pcs of Each 73 Values 10ohm to 1Mohm Axial Resistors |
---|---|
Power Rating | 500mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | 7300 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | 100-Pcs of Each 73 Values 10ohm to 1Mohm Axial Resistors |
---|---|
Power Rating | 250mW |
Range of Resistor Values | 10ohm to 1Mohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | 7300 |
RoHS Compliant | Yes |
Resistor Kit, Carbon Film | Newark Electronics |
RESISTOR KIT, 0.5W, 5%, E12 | Farnell |
Where can I find additional details, specifications and documents for a CFR0S2JE012KIT?
Additional datasheets, footprints and schematics for CFR0S2JE012KIT are listed on our Part Details page. You can also find images and similar parts to CFR0S2JE012KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFR0S2JE012KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFR0S2JE012KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFR0S2JE012KIT fall under?
The CFR0S2JE012KIT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CFR0S2JE012KIT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFR0S2JE012KIT you can contact the distributor directly for product support, shipping queries etc.
Is the CFR0S2JE012KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFR0S2JE012KIT have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for CFR0S2JE012KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFR0S2JE012KIT often in real-time on the comparison pages.
What if I can't find stock of CFR0S2JE012KIT?
You can fill out our help required form which you can use to request a quote for CFR0S2JE012KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.