Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Wire Size AWG Min | 16AWG |
---|---|
Wire Size AWG Max | 14AWG |
Insulator Material | Uninsulated |
Connector Type | Flag Disconnect |
Tab Width | 0.25" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CFL-T0-1416?
Additional datasheets, footprints and schematics for CFL-T0-1416 are listed on our Part Details page. You can also find images and similar parts to CFL-T0-1416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFL-T0-1416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFL-T0-1416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFL-T0-1416 fall under?
The CFL-T0-1416 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to CFL-T0-1416 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFL-T0-1416 you can contact the distributor directly for product support, shipping queries etc.
Is the CFL-T0-1416 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFL-T0-1416 have stock available?
There is no stock from authorised distributors for CFL-T0-1416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFL-T0-1416 often in real-time on the comparison pages.
What if I can't find stock of CFL-T0-1416?
You can fill out our help required form which you can use to request a quote for CFL-T0-1416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.