Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Enclosed Bayonet Style |
---|---|
Fuse Current | 10A |
Fuse Size Held | 5mm x 20mm |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Voltage Rating V DC | - |
Case Material | PBT |
Contact Resistance | 5mohm |
External Length / Height | 37.5mm |
Fuse Size Metric | 5mm x 20mm |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 12.7mm |
Fuse Holder, 5 X 20Mm, Panel Mount | Newark Electronics |
Where can I find additional details, specifications and documents for a CFH04?
Additional datasheets, footprints and schematics for CFH04 are listed on our Part Details page. You can also find images and similar parts to CFH04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFH04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFH04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFH04 fall under?
The CFH04 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to CFH04 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFH04 you can contact the distributor directly for product support, shipping queries etc.
Is the CFH04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFH04 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for CFH04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFH04 often in real-time on the comparison pages.
What if I can't find stock of CFH04?
You can fill out our help required form which you can use to request a quote for CFH04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.