Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
4,049
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,000
in stock
|
Buy Now | |
element14
from US$0.06
|
8,000
in stock
|
Buy Now | |
RS
from US$0.07
|
7,920
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Res, 0R01, 1%, 1W, 1206 W, Metal Foil Rohs Compliant: Yes |Bourns CFG0612-FX-R010ELF | Newark Electronics |
RES, 0R01, 1%, 1W, 1206 W, METAL FOIL | element14 |
ResMetalfoil 0612 R010 1% 1W TC100, wide | RS |
SMD Current Sense Resistor, 10 Milliohm, � 1%, 1 W, 0612 Wide [1632 Metric], Metal Foil | Avnet Abacus |
SMD Current Sense Resistor, 10 Milliohm, ± 1%, 1 W, 0612 Wide [1632 Metric], Metal Foil | Avnet America |
ResMetalfoil 0612 R010 1% 1W TC100, wideTape & Reel - 7 reel | Bourns CFG0612-FX-R010ELF | RS Americas |
Bourns SMD Resistor 1W, 10mOhm, 1%, 0612 | Distrelec |
Where can I find additional details, specifications and documents for a CFG0612-FX-R010ELF?
Additional datasheets, footprints and schematics for CFG0612-FX-R010ELF are listed on our Part Details page. You can also find images and similar parts to CFG0612-FX-R010ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFG0612-FX-R010ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFG0612-FX-R010ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFG0612-FX-R010ELF fall under?
The CFG0612-FX-R010ELF is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to CFG0612-FX-R010ELF when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFG0612-FX-R010ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CFG0612-FX-R010ELF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CFG0612-FX-R010ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for CFG0612-FX-R010ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFG0612-FX-R010ELF often in real-time on the comparison pages.
What if I can't find stock of CFG0612-FX-R010ELF?
You can fill out our help required form which you can use to request a quote for CFG0612-FX-R010ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.