Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PPO (Polyphenylene Oxide) PS (Polystyrene) |
Cable Clamp / Clip Colour | White |
External Length | 14.3mm |
Cable Fastener | Newark Electronics |
Where can I find additional details, specifications and documents for a CFCC-1?
Additional datasheets, footprints and schematics for CFCC-1 are listed on our Part Details page. You can also find images and similar parts to CFCC-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFCC-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CFCC-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFCC-1 fall under?
The CFCC-1 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to CFCC-1 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFCC-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CFCC-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CFCC-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CFCC-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFCC-1 often in real-time on the comparison pages.
What if I can't find stock of CFCC-1?
You can fill out our help required form which you can use to request a quote for CFCC-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.