CFCC-2 Part Information
Details for CFCC-2 by Pro Power
Cable Wire & Cable Assemblies>Cable Management>Cable Clamps / Cable Clips
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 54.6100 |
10 | 41.7100 |
25 | 35.6300 |
100 | 30.8000 |
Stock Information
Details
Part Downloads
Part Specifications
Cable Clamp / Clip Type | Adhesive Backed Flat Cable Clamp |
Internal Diameter | - |
Cable Clamp / Clip Material | PPO (Polyphenylene Oxide) PS (Polystyrene) |
Cable Clamp / Clip Colour | White |
External Length | 27mm |
Alternative Part Descriptions
- CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:27mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CFCC-2?
Additional datasheets, footprints and schematics for CFCC-2 are listed in our Part Details tab. You can also find the CFCC-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CFCC-2 in the Pricing & Inventory tab next to part details. You can view CFCC-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CFCC-2 fall under?
The CFCC-2 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to CFCC-2 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CFCC-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CFCC-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CFCC-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CFCC-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CFCC-2 often in real-time on the comparison pages.
What if I can't find stock of CFCC-2?
You can fill out our help required form which you can use to request a quote for CFCC-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.