Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CF7983-000 |
Jacket Color | White |
---|---|
Conductor Material | Tin-Plated Copper |
Shield Material | Tin-Plated Copper |
Jacket Material | Radiation-Crosslinked, Modified PVF2 |
Overall Outside Diameter | 4.85mm, .191in |
Wire Diameter | .032in, .81mm |
Wire Size | 22AWG, .3255mm² |
Cable Dielectric Diameter | 1.98mm, .078in |
Impedance | 100Ω |
Capacitance | 13.5pF/ft |
Wire Source | United Kingdom, United States |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Cable Type | Cheminax |
Cable Style | Twisted Pair |
Wire/Cable Type | Coaxial Cable |
Velocity of Propagation | 75% |
0022E0111-9, 100 OHM, AWG 22 | TTI Europe |
TE Connectivity 0022E0111-9 | Sager |
Where can I find additional details, specifications and documents for a CF7983-000?
Additional datasheets, footprints and schematics for CF7983-000 are listed on our Part Details page. You can also find images and similar parts to CF7983-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF7983-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF7983-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF7983-000 fall under?
The CF7983-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to CF7983-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF7983-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF7983-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF7983-000 have stock available?
Authorised distributors including Avnet America, TTI Europe and Sager have stock available or on a lead time for CF7983-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF7983-000 often in real-time on the comparison pages.
What if I can't find stock of CF7983-000?
You can fill out our help required form which you can use to request a quote for CF7983-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.