Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | IXSU-F6141-ML-5-13 |
No distributors results available
Number of Cores | 1 |
---|---|
Voltage Class | 19/33(36)kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Indoor |
Shelf Life | No Limitation |
Product Family | IXSU-F |
Technology | Heat Shrink |
Mechanical Lug Included (Shield) | Yes |
Operating Temperature Range | 0 – 95°C |
Where can I find additional details, specifications and documents for a CF6369-005?
Additional datasheets, footprints and schematics for CF6369-005 are listed on our Part Details page. You can also find images and similar parts to CF6369-005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF6369-005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF6369-005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF6369-005 fall under?
The CF6369-005 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CF6369-005 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF6369-005 you can contact the distributor directly for product support, shipping queries etc.
Is the CF6369-005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF6369-005 have stock available?
There is no stock from authorised distributors for CF6369-005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF6369-005 often in real-time on the comparison pages.
What if I can't find stock of CF6369-005?
You can fill out our help required form which you can use to request a quote for CF6369-005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.