Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Color | White/Black |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Jacket Outside Diameter | 5.97mm, .235in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Expanded Inside Diameter (Min) | 5.95mm, .234in |
Pre-Installed Lead Wire Size | .38mm² |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Fusible Ring |
Wire Temperature (Max) | 125°C |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
TE Connectivity ST58-4-55-22-90 | Sager |
Where can I find additional details, specifications and documents for a CF1185-000?
Additional datasheets, footprints and schematics for CF1185-000 are listed on our Part Details page. You can also find images and similar parts to CF1185-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1185-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1185-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1185-000 fall under?
The CF1185-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to CF1185-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1185-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1185-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1185-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CF1185-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1185-000 often in real-time on the comparison pages.
What if I can't find stock of CF1185-000?
You can fill out our help required form which you can use to request a quote for CF1185-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.