Status: | Unknown |
---|---|
Series: | gPV Series |
RoHS: | Unknown |
Blow Characteristic | Very Fast Acting |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | - |
Fuse Size Metric | 10.3mm x 38.1mm |
Fuse Size Imperial | - |
Product Range | gPV Series |
Breaking Capacity Current AC | - |
SVHC | No SVHC (07-Jul-2017) |
Body Length | 38mm |
Breaking Capacity | 20kA @ 1kV DC |
Breaking Capacity Current DC | 20kA |
External Diameter | 10.3mm |
Voltage Rating V DC | 1kV |
Where can I find additional details, specifications and documents for a CF1010GPV/6?
Additional datasheets, footprints and schematics for CF1010GPV/6 are listed on our Part Details page. You can also find images and similar parts to CF1010GPV/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1010GPV/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1010GPV/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1010GPV/6 fall under?
The CF1010GPV/6 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to CF1010GPV/6 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1010GPV/6 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1010GPV/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1010GPV/6 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CF1010GPV/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1010GPV/6 often in real-time on the comparison pages.
What if I can't find stock of CF1010GPV/6?
You can fill out our help required form which you can use to request a quote for CF1010GPV/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.