CF1010GPV/10 Fuses & Circuit Protection by Multicomp

FUSE SOLAR 1000V 10A 10X38MM

Status: Unknown
Series: gPV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.96

Distributor Stock
Logo for Farnell
Farnell
from US$4.11
No stock
Buy Now
Logo for element14
element14
from US$3.96
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Blow Characteristic Very Fast Acting
Fuse Current 10A
Voltage Rating VAC 1kV
Fuse Size Metric 10.3mm x 38.1mm
Fuse Size Imperial -
Product Range gPV Series
Breaking Capacity Current AC 20kA
SVHC No SVHC (07-Jul-2017)
Body Length 38mm
Breaking Capacity 20kA @ 1kV DC
Breaking Capacity Current DC 20kA
External Diameter 10.3mm
Voltage Rating V DC 1kV

Alternative Descriptions

Fuse, Cartridge, 10A, Fast Acting | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF1010GPV/10?

Additional datasheets, footprints and schematics for CF1010GPV/10 are listed on our Part Details page. You can also find images and similar parts to CF1010GPV/10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF1010GPV/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1010GPV/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF1010GPV/10 fall under?

The CF1010GPV/10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to CF1010GPV/10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF1010GPV/10 you can contact the distributor directly for product support, shipping queries etc.

Is the CF1010GPV/10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF1010GPV/10 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CF1010GPV/10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF1010GPV/10 often in real-time on the comparison pages.

What if I can't find stock of CF1010GPV/10?

You can fill out our help required form which you can use to request a quote for CF1010GPV/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay