CF06333CF500/10 Fuses & Circuit Protection by Multicomp

FUSE CERAMIC QUICK BLOW 500MA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.22

Distributor Stock
Logo for Farnell
Farnell
from US$4.54
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.45
11
in stock
Buy Now
Logo for element14
element14
from US$2.22
11
in stock
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 500mA
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range -
Breaking Capacity Current AC 1kA
SVHC No SVHC (07-Jul-2017)
Breaking Capacity 1kA @ 250V AC
Cartridge Fuse Material Ceramic
Case Material Ceramic

Alternative Descriptions

Fuse, Cartridge, 500Ma, Quick Blow | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF06333CF500/10?

Additional datasheets, footprints and schematics for CF06333CF500/10 are listed on our Part Details page. You can also find images and similar parts to CF06333CF500/10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF06333CF500/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF06333CF500/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF06333CF500/10 fall under?

The CF06333CF500/10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to CF06333CF500/10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF06333CF500/10 you can contact the distributor directly for product support, shipping queries etc.

Is the CF06333CF500/10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF06333CF500/10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CF06333CF500/10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF06333CF500/10 often in real-time on the comparison pages.

What if I can't find stock of CF06333CF500/10?

You can fill out our help required form which you can use to request a quote for CF06333CF500/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay