CF06332F/5/10 Fuses & Circuit Protection by Multicomp

FUSE GLASS QUICK BLOW 5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Farnell
Farnell
from US$3.15
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.85
100
in stock
Buy Now
Logo for element14
element14
from US$1.84
100
in stock
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 5A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range -
Breaking Capacity Current AC 200A
SVHC No SVHC (07-Jul-2017)
Breaking Capacity 200A @ 250V AC
Cartridge Fuse Material Glass
Case Material Glass

Alternative Descriptions

Fuse, Cartridge, 5A, Quick Blow | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CF06332F/5/10?

Additional datasheets, footprints and schematics for CF06332F/5/10 are listed on our Part Details page. You can also find images and similar parts to CF06332F/5/10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CF06332F/5/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF06332F/5/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CF06332F/5/10 fall under?

The CF06332F/5/10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to CF06332F/5/10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CF06332F/5/10 you can contact the distributor directly for product support, shipping queries etc.

Is the CF06332F/5/10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CF06332F/5/10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CF06332F/5/10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CF06332F/5/10 often in real-time on the comparison pages.

What if I can't find stock of CF06332F/5/10?

You can fill out our help required form which you can use to request a quote for CF06332F/5/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay