Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 3A |
Voltage Rating VAC | 250V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | - |
Breaking Capacity Current AC | 100A |
SVHC | No SVHC (07-Jul-2017) |
Breaking Capacity | 100A @ 250V AC |
Cartridge Fuse Material | Glass |
Case Material | Glass |
Fuse, Cartridge, 3A, Quick Blow | Newark Electronics |
Where can I find additional details, specifications and documents for a CF06332F/3/10?
Additional datasheets, footprints and schematics for CF06332F/3/10 are listed on our Part Details page. You can also find images and similar parts to CF06332F/3/10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF06332F/3/10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF06332F/3/10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF06332F/3/10 fall under?
The CF06332F/3/10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to CF06332F/3/10 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF06332F/3/10 you can contact the distributor directly for product support, shipping queries etc.
Is the CF06332F/3/10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF06332F/3/10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CF06332F/3/10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF06332F/3/10 often in real-time on the comparison pages.
What if I can't find stock of CF06332F/3/10?
You can fill out our help required form which you can use to request a quote for CF06332F/3/10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.