Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coaxial Cable Type | URM43 |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 50ohm |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | Solid |
External Diameter | 5mm |
Product Range | - |
Attenuation @ 100MHz | 13dB |
Attenuation @ 1GHz | 44.6dB |
Attenuation @ 200MHz | 18.7dB |
Attenuation @ 300MHz | 23.2dB |
Bend Radius Min | 50mm |
Inner Conductor Diameter | 0.9mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Outer Diameter | 5mm |
Primary Conductor Resistance | 27.1ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
COAXIAL CABLE, URM43, 50 OHM, BLK, PER M | element14 |
Coaxial Cable, Urm43, 50 Ohm Rohs Compliant: Yes |Multicomp Pro CF0082 BLACK 100M | Newark Electronics |
Where can I find additional details, specifications and documents for a CF0082 BLACK 100M?
Additional datasheets, footprints and schematics for CF0082 BLACK 100M are listed on our Part Details page. You can also find images and similar parts to CF0082 BLACK 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF0082 BLACK 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF0082 BLACK 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF0082 BLACK 100M fall under?
The CF0082 BLACK 100M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CF0082 BLACK 100M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF0082 BLACK 100M you can contact the distributor directly for product support, shipping queries etc.
Is the CF0082 BLACK 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF0082 BLACK 100M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CF0082 BLACK 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF0082 BLACK 100M often in real-time on the comparison pages.
What if I can't find stock of CF0082 BLACK 100M?
You can fill out our help required form which you can use to request a quote for CF0082 BLACK 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.