Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Gender | Plug |
---|---|
Thermocouple Type | K |
Accessory Type | Straight Probe |
Body Material | Stainless Steel |
Cable Length - Imperial | 4.92ft |
Cable Length - Metric | 1.5m |
Features | Spring-Loaded Bayonet |
RoHS Compliant | Yes |
Thermocouple | Newark Electronics |
Where can I find additional details, specifications and documents for a CF-000-K-4-60-1/N?
Additional datasheets, footprints and schematics for CF-000-K-4-60-1/N are listed on our Part Details page. You can also find images and similar parts to CF-000-K-4-60-1/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF-000-K-4-60-1/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF-000-K-4-60-1/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF-000-K-4-60-1/N fall under?
The CF-000-K-4-60-1/N is listed under Sensors & Transducers > Sensors > Sensor Accessories > Thermocouple Connectors.
Can I view similar or alternative parts?
You can view similar parts to CF-000-K-4-60-1/N when available in the Thermocouple Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF-000-K-4-60-1/N you can contact the distributor directly for product support, shipping queries etc.
Is the CF-000-K-4-60-1/N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CF-000-K-4-60-1/N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CF-000-K-4-60-1/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF-000-K-4-60-1/N often in real-time on the comparison pages.
What if I can't find stock of CF-000-K-4-60-1/N?
You can fill out our help required form which you can use to request a quote for CF-000-K-4-60-1/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.