Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$124.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$124.56
|
No stock
|
Buy Now |
Coaxial Cable Type | - |
---|---|
Wire Gauge | - |
Conductor Area CSA | - |
Impedance | 75ohm |
Reel Length (Imperial) | 820ft |
Reel Length (Metric) | 250m |
Jacket Colour | White |
Jacket Material | PVC |
Conductor Material | Copper |
No. of Max Strands x Strand Size | - |
External Diameter | 6.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation @ 100MHz | 6.5dB |
Attenuation @ 1GHz | 21.5dB |
Attenuation @ 200MHz | 9.5dB |
Attenuation @ 460MHz | 15dB |
Attenuation @ 50MHz | 4.6dB |
Attenuation @ 5MHz | 1.6dB |
Bend Radius Min | 68mm |
Inner Conductor Diameter | 1mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -15°C |
Outer Diameter | 6.8mm |
Primary Conductor Resistance | 25ohm/km |
Where can I find additional details, specifications and documents for a CF0003 WHITE 250M?
Additional datasheets, footprints and schematics for CF0003 WHITE 250M are listed on our Part Details page. You can also find images and similar parts to CF0003 WHITE 250M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF0003 WHITE 250M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF0003 WHITE 250M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF0003 WHITE 250M fall under?
The CF0003 WHITE 250M is listed under Cable Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to CF0003 WHITE 250M when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF0003 WHITE 250M you can contact the distributor directly for product support, shipping queries etc.
Is the CF0003 WHITE 250M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF0003 WHITE 250M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CF0003 WHITE 250M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF0003 WHITE 250M often in real-time on the comparison pages.
What if I can't find stock of CF0003 WHITE 250M?
You can fill out our help required form which you can use to request a quote for CF0003 WHITE 250M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.