Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Temperature Min | -200°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 100ohm |
Product Range | - |
Rtd Sensor, Thin Film Din Platinum, 100R | Newark Electronics |
EXTRUDER RTD PROBES, COMPRESSION FITTING AND BAYONET STYLES | Avnet America |
COMPRESSION RTD ASSEMBLY | Omega Engineering CF-090-RTD-4-60-1 | RS Americas |
RTD, 100 OHM, 260DEG C | Farnell |
Where can I find additional details, specifications and documents for a CF-090-RTD-4-60-1?
Additional datasheets, footprints and schematics for CF-090-RTD-4-60-1 are listed on our Part Details page. You can also find images and similar parts to CF-090-RTD-4-60-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF-090-RTD-4-60-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF-090-RTD-4-60-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF-090-RTD-4-60-1 fall under?
The CF-090-RTD-4-60-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CF-090-RTD-4-60-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF-090-RTD-4-60-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CF-090-RTD-4-60-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF-090-RTD-4-60-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CF-090-RTD-4-60-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF-090-RTD-4-60-1 often in real-time on the comparison pages.
What if I can't find stock of CF-090-RTD-4-60-1?
You can fill out our help required form which you can use to request a quote for CF-090-RTD-4-60-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.