CEW35/2 Connectors by Multicomp

END BRACKET 2.5-10MM2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.80
530
in stock
Buy Now
Logo for element14
element14
from US$0.60
530
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now

Specifications

For Use With DIN Rail Screw Clamp Terminal Blocks
Accessory Type End Bracket
Product Range -
SVHC No SVHC (07-Jul-2017)
External Depth 8mm
External Length / Height 56mm
External Width 47mm


CEW35/2 Terminal Blocks & Accessories by Multicomp Pro

END BRACKET, 2.5-10 SQ MM DIN RAIL TB

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

For Use With 2.5-10 Sq mm DIN Rail Screw Clamp Terminal Blocks
Accessory Type End Bracket
RoHS Compliant Yes

Alternative Descriptions

END BRACKET, 2.5-10MM2 | element14
End Bracket, 2.5-10 Sq Mm Din Rail Tb | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CEW35/2?

Additional datasheets, footprints and schematics for CEW35/2 are listed on our Part Details page. You can also find images and similar parts to CEW35/2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CEW35/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEW35/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CEW35/2 fall under?

The CEW35/2 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to CEW35/2 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CEW35/2 you can contact the distributor directly for product support, shipping queries etc.

Is the CEW35/2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CEW35/2 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CEW35/2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CEW35/2 often in real-time on the comparison pages.

What if I can't find stock of CEW35/2?

You can fill out our help required form which you can use to request a quote for CEW35/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay