CER ENG KIT 35 Capacitors by KEMET

RF & MICROWAVE CAPACITOR KIT 0805

Status: Unknown
Series: KEMET Engineering Kits
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$247.60

Distributor Stock
Logo for Farnell
Farnell
from US$359.63
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$318.99
-
Buy Now
Logo for element14
element14
from US$247.60
-
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Kit Contents 40 Pieces of 0.3pF to 100pF 0805 Size HiQ-CBR Series RF & Microwave SMD MLCC Capacitors
Product Range KEMET Engineering Kits
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CER ENG KIT 35 2000 Piece SMD Ceramic Capacitor Sample Kit | KEMET CER ENG KIT 35 | RS Americas
RF & MICROWAVE CAPACITOR KIT, 0805 | element14
SORT CHIP-K.0805 HiQ 0,3-100pF | Rutronik
Rf & Microwave Capacitor Kit, 0805 | Newark Electronics
Radio Frequency & Microwave Ceramic Multilayer Capacitors Kit 0.3pF to 100pF of 41 Pieces | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CER ENG KIT 35?

Additional datasheets, footprints and schematics for CER ENG KIT 35 are listed on our Part Details page. You can also find images and similar parts to CER ENG KIT 35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CER ENG KIT 35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CER ENG KIT 35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CER ENG KIT 35 fall under?

The CER ENG KIT 35 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to CER ENG KIT 35 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CER ENG KIT 35 you can contact the distributor directly for product support, shipping queries etc.

Is the CER ENG KIT 35 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CER ENG KIT 35 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for CER ENG KIT 35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CER ENG KIT 35 often in real-time on the comparison pages.

What if I can't find stock of CER ENG KIT 35?

You can fill out our help required form which you can use to request a quote for CER ENG KIT 35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay