CER ENG KIT 09 Capacitors by KEMET

CAPACITOR KIT OPEN MODE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.26

Distributor Stock
Logo for Farnell
Farnell
from US$48.78
No stock
Buy Now
Logo for element14
element14
from US$35.26
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Kit Contents 20 Pieces of 0.01µF to 1µF SMT Ceramic Capacitors
Product Range -
SVHC No SVHC (15-Jan-2018)
Range of Cap Values 0.1µF to 1µF

Alternative Descriptions

CAPACITOR KIT, OPEN MODE | element14
Capacitor Kit, Ceramic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CER ENG KIT 09?

Additional datasheets, footprints and schematics for CER ENG KIT 09 are listed on our Part Details page. You can also find images and similar parts to CER ENG KIT 09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CER ENG KIT 09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CER ENG KIT 09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CER ENG KIT 09 fall under?

The CER ENG KIT 09 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to CER ENG KIT 09 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CER ENG KIT 09 you can contact the distributor directly for product support, shipping queries etc.

Is the CER ENG KIT 09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CER ENG KIT 09 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CER ENG KIT 09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CER ENG KIT 09 often in real-time on the comparison pages.

What if I can't find stock of CER ENG KIT 09?

You can fill out our help required form which you can use to request a quote for CER ENG KIT 09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay