Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Curr. Consumption (mA) | 10 |
---|---|
Dimensions LxWxH (in) | 1.26 x 1.26 x 0.53 |
Dimensions LxWxH (mm) | 32 x 32 x 13.5 |
Driving Circuit | Yes |
Height (mm) | 13.5 |
Input Type | Vdc |
Length (mm) | 32 |
Mounting Style | Panel Mount |
Operating Temp MAX (°C) | 85 |
Operating Temp MIN (°C) | -30 |
Rated Frequency (Hz) | 3500 |
Rated Voltage | 12 |
Shape | Round |
Sound Pressure (dB) | 93 |
Technology | Piezo |
Washable | No |
Wave Solderable | No |
Width (mm) | 32 |
Where can I find additional details, specifications and documents for a CEP-2260A?
Additional datasheets, footprints and schematics for CEP-2260A are listed on our Part Details page. You can also find images and similar parts to CEP-2260A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEP-2260A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEP-2260A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEP-2260A fall under?
The CEP-2260A is listed under audio > buzzers > audio-indicators > cep-2260a.
Can I view similar or alternative parts?
You can view similar parts to CEP-2260A when available in the cep-2260a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEP-2260A you can contact the distributor directly for product support, shipping queries etc.
Is the CEP-2260A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEP-2260A have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for CEP-2260A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEP-2260A often in real-time on the comparison pages.
What if I can't find stock of CEP-2260A?
You can fill out our help required form which you can use to request a quote for CEP-2260A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.