Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.54
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$25.54
|
-
|
Buy Now |
Battery Voltage | 3.8V |
---|---|
Battery Technology | Lithium |
Battery Capacity | 3Ah |
Battery Terminals | Pressure Contact |
External Height | 5.59mm |
External Width | 51.05mm |
External Depth | 74.93mm |
RoHS Compliant | NA |
Battery Voltage:3.8V | Newark Electronics |
Where can I find additional details, specifications and documents for a CEL-G3?
Additional datasheets, footprints and schematics for CEL-G3 are listed on our Part Details page. You can also find images and similar parts to CEL-G3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEL-G3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEL-G3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEL-G3 fall under?
The CEL-G3 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to CEL-G3 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEL-G3 you can contact the distributor directly for product support, shipping queries etc.
Is the CEL-G3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEL-G3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CEL-G3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEL-G3 often in real-time on the comparison pages.
What if I can't find stock of CEL-G3?
You can fill out our help required form which you can use to request a quote for CEL-G3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.