Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.77
|
No stock
|
Buy Now |
Accessory Type | EC Fan Controller |
---|---|
For Use With | ebm-papst EC fans |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 45mm |
External Length / Height | 8mm |
External Width | 57mm |
Operating Temperature Max | 75°C |
Operating Temperature Min | -20°C |
Output | Alarm |
Output Type | Open Drain |
Supply Voltage | 10.2VDC |
Supply Voltage Max | 10.8VDC |
Supply Voltage Min | 9.8VDC |
Temperature Controller Operating Type | 20°C to 40°C |
Thermocouple Type | NTC |
EC FAN CONTROLLER, 20-40C OC ALARM | Farnell |
Where can I find additional details, specifications and documents for a CEC102040MC-F?
Additional datasheets, footprints and schematics for CEC102040MC-F are listed on our Part Details page. You can also find images and similar parts to CEC102040MC-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CEC102040MC-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CEC102040MC-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CEC102040MC-F fall under?
The CEC102040MC-F is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to CEC102040MC-F when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CEC102040MC-F you can contact the distributor directly for product support, shipping queries etc.
Is the CEC102040MC-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CEC102040MC-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CEC102040MC-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CEC102040MC-F often in real-time on the comparison pages.
What if I can't find stock of CEC102040MC-F?
You can fill out our help required form which you can use to request a quote for CEC102040MC-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.