Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 600VAC |
Contact Configuration | 3PST |
No. of Poles | 3 Pole |
Switching Power AC3 | 125hp |
Switching Current AC1 | 175A |
RoHS Compliant | No |
Contactor, 3-Pole, 120V, Din Rail/Panel | Newark Electronics |
IEC OPEN REV CONT SZ N 120V COIL - FOR REPLACEMENT ONLY | Eaton - Cutler Hammer CE55NN3A | RS Americas |
Contactor, Reversing | Carlton-Bates |
Where can I find additional details, specifications and documents for a CE55NN3A?
Additional datasheets, footprints and schematics for CE55NN3A are listed on our Part Details page. You can also find images and similar parts to CE55NN3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE55NN3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE55NN3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE55NN3A fall under?
The CE55NN3A is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to CE55NN3A when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE55NN3A you can contact the distributor directly for product support, shipping queries etc.
Is the CE55NN3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE55NN3A have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for CE55NN3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE55NN3A often in real-time on the comparison pages.
What if I can't find stock of CE55NN3A?
You can fill out our help required form which you can use to request a quote for CE55NN3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.