Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | DIN Rail |
---|---|
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 10kW |
Switching Current AC1 | 32A |
RoHS Compliant | No |
IEC OPEN 3P CONT SZ F 120V COIL, Freedom Series | Eaton - Cutler Hammer CE15FN3AB | RS Americas |
Contactor, 3Pst-No, 120Vac, Din Rail | Newark Electronics |
IEC OPEN 3P CONT SZ F 120V COIL - FOR REPLACEMENT ONLY | element14 |
Contactor, Non-reversing | Carlton-Bates |
Where can I find additional details, specifications and documents for a CE15FN3AB?
Additional datasheets, footprints and schematics for CE15FN3AB are listed on our Part Details page. You can also find images and similar parts to CE15FN3AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE15FN3AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE15FN3AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE15FN3AB fall under?
The CE15FN3AB is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to CE15FN3AB when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE15FN3AB you can contact the distributor directly for product support, shipping queries etc.
Is the CE15FN3AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE15FN3AB have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for CE15FN3AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE15FN3AB often in real-time on the comparison pages.
What if I can't find stock of CE15FN3AB?
You can fill out our help required form which you can use to request a quote for CE15FN3AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.