Status: | Unknown |
---|---|
Series: | Mas-Con Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Mas-Con Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a CE100F24-2-D?
Additional datasheets, footprints and schematics for CE100F24-2-D are listed on our Part Details page. You can also find images and similar parts to CE100F24-2-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE100F24-2-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE100F24-2-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE100F24-2-D fall under?
The CE100F24-2-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to CE100F24-2-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE100F24-2-D you can contact the distributor directly for product support, shipping queries etc.
Is the CE100F24-2-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE100F24-2-D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CE100F24-2-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE100F24-2-D often in real-time on the comparison pages.
What if I can't find stock of CE100F24-2-D?
You can fill out our help required form which you can use to request a quote for CE100F24-2-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.