Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | HDA-20MA-NNN |
No distributors results available
Weight | 3.25kg |
---|---|
Color | Red |
Termination Stud Thread | M12 |
Creepage Distance | 830mm |
Shed Outside Diameter | 123mm |
Shed Inside Diameter | 104mm |
Height | 316mm |
Residual Voltage (Nominal Current) | 66kV |
Continuous Operating Voltage (Uc) | 20kV |
Voltage Rating (Uc) | 20kV |
Voltage Rating (Ur) | 25kV |
Cantilever Strength -SSL | 350kN |
Application Type | Distribution Line |
Free of Lead, Cadmium, Heavy Metals | Yes |
Minimum Packaging Unit | 3 |
Product Availability | AMERICAS, EMEA, ASIA, ANZPAC |
Minimum Order Quantity | 3 |
Surge Arrester Class | 1 |
Technology | Cage |
Shed Profile | Alternating |
Where can I find additional details, specifications and documents for a CE0294-000?
Additional datasheets, footprints and schematics for CE0294-000 are listed on our Part Details page. You can also find images and similar parts to CE0294-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CE0294-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CE0294-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CE0294-000 fall under?
The CE0294-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.
Can I view similar or alternative parts?
You can view similar parts to CE0294-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CE0294-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CE0294-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CE0294-000 have stock available?
There is no stock from authorised distributors for CE0294-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CE0294-000 often in real-time on the comparison pages.
What if I can't find stock of CE0294-000?
You can fill out our help required form which you can use to request a quote for CE0294-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.