Status: | Unknown |
---|---|
Series: | CDZFH Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 100mW |
Diode Case Style | SOD-923 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | CDZFH Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Zener Diode, Aec-Q101, 0.1W, Sod-923 | Newark Electronics |
Zener Diode (AEC-Q101 Qualified | Avnet America |
ZENER DIODE, AEC-Q101, 0.1W, SOD-923 | element14 |
Where can I find additional details, specifications and documents for a CDZFHT2RA27B?
Additional datasheets, footprints and schematics for CDZFHT2RA27B are listed on our Part Details page. You can also find images and similar parts to CDZFHT2RA27B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDZFHT2RA27B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDZFHT2RA27B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDZFHT2RA27B fall under?
The CDZFHT2RA27B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDZFHT2RA27B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDZFHT2RA27B you can contact the distributor directly for product support, shipping queries etc.
Is the CDZFHT2RA27B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDZFHT2RA27B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CDZFHT2RA27B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDZFHT2RA27B often in real-time on the comparison pages.
What if I can't find stock of CDZFHT2RA27B?
You can fill out our help required form which you can use to request a quote for CDZFHT2RA27B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.