Status: | Unknown |
---|---|
Series: | CDTO269-BR1xL Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 380V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | TO-269AA |
Forward Voltage VF Max | 950mV |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | CDTO269-BR1xL Series |
SVHC | No SVHC (15-Jan-2018) |
Bridge Rectifier Diode, 1 Phase, 1A, 380V V(Rrm), Silicon, To-269Aa |Bourns CDTO269-BR1380L | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 380V, TO-269AA | Farnell |
Diode Rectifier Bridge Single 1A 4-Pin TO-269AA T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CDTO269-BR1380L?
Additional datasheets, footprints and schematics for CDTO269-BR1380L are listed on our Part Details page. You can also find images and similar parts to CDTO269-BR1380L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDTO269-BR1380L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDTO269-BR1380L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDTO269-BR1380L fall under?
The CDTO269-BR1380L is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CDTO269-BR1380L when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDTO269-BR1380L you can contact the distributor directly for product support, shipping queries etc.
Is the CDTO269-BR1380L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDTO269-BR1380L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CDTO269-BR1380L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDTO269-BR1380L often in real-time on the comparison pages.
What if I can't find stock of CDTO269-BR1380L?
You can fill out our help required form which you can use to request a quote for CDTO269-BR1380L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.