Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.591 x 0.591 x 0.197 |
Dimensions LxWxH (mm) | 15 x 15 x 5 |
Frame Shape | Square |
Height (mm) | 5 |
Impedance (Ohms) | 8 |
Length (mm) | 15 |
Magnet Type | Sm2Co17 |
Max Input (W) | 0.5 |
Mounting Style | Surface Mount |
Nominal Input (W) | 0.3 |
Resonance Freq. (Hz) | 850 |
S.P. Level (dB) | 87 (0.3 W / 0.1 m) |
Width (mm) | 15 |
Where can I find additional details, specifications and documents for a CDS-15158-SMT?
Additional datasheets, footprints and schematics for CDS-15158-SMT are listed on our Part Details page. You can also find images and similar parts to CDS-15158-SMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDS-15158-SMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDS-15158-SMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDS-15158-SMT fall under?
The CDS-15158-SMT is listed under audio > speakers > miniature-(10-mm~40-mm) > cds-15158-smt.
Can I view similar or alternative parts?
You can view similar parts to CDS-15158-SMT when available in the cds-15158-smt range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDS-15158-SMT you can contact the distributor directly for product support, shipping queries etc.
Is the CDS-15158-SMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDS-15158-SMT have stock available?
There is no stock from authorised distributors for CDS-15158-SMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDS-15158-SMT often in real-time on the comparison pages.
What if I can't find stock of CDS-15158-SMT?
You can fill out our help required form which you can use to request a quote for CDS-15158-SMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.