Status: | Unknown |
---|---|
Series: | CDR Series |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
No stock
|
Buy Now |
Capacitance | 10pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | CDR Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CAP, 10PF, 100V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CDR31BP100BKSP-T&R?
Additional datasheets, footprints and schematics for CDR31BP100BKSP-T&R are listed on our Part Details page. You can also find images and similar parts to CDR31BP100BKSP-T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR31BP100BKSP-T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR31BP100BKSP-T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR31BP100BKSP-T&R fall under?
The CDR31BP100BKSP-T&R is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to CDR31BP100BKSP-T&R when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR31BP100BKSP-T&R you can contact the distributor directly for product support, shipping queries etc.
Is the CDR31BP100BKSP-T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR31BP100BKSP-T&R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CDR31BP100BKSP-T&R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR31BP100BKSP-T&R often in real-time on the comparison pages.
What if I can't find stock of CDR31BP100BKSP-T&R?
You can fill out our help required form which you can use to request a quote for CDR31BP100BKSP-T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.