Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now |
Capacitance | 47pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Capacitance Tolerance ± | ± 5% |
Capacitor Application | MIL-PRF |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
CAP, 47PF, 100V, 5%, C0G/NP0, 0805 | Farnell |
Where can I find additional details, specifications and documents for a CDR01BP470BJMPAJ?
Additional datasheets, footprints and schematics for CDR01BP470BJMPAJ are listed on our Part Details page. You can also find images and similar parts to CDR01BP470BJMPAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDR01BP470BJMPAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDR01BP470BJMPAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDR01BP470BJMPAJ fall under?
The CDR01BP470BJMPAJ is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CDR01BP470BJMPAJ when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDR01BP470BJMPAJ you can contact the distributor directly for product support, shipping queries etc.
Is the CDR01BP470BJMPAJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDR01BP470BJMPAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CDR01BP470BJMPAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDR01BP470BJMPAJ often in real-time on the comparison pages.
What if I can't find stock of CDR01BP470BJMPAJ?
You can fill out our help required form which you can use to request a quote for CDR01BP470BJMPAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.