Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.47
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Clock IC Case Style | SOIC |
No. of Pins | 16Pins |
IC Interface Type | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 68 |
Bus Type | 3 wire or SPI |
Clock Frequency | 50Hz |
Clock Frequency Max | 4MHz |
Clock Frequency Min | 50Hz |
IC Case Style | SOIC |
IC Generic Number | 68HC68 |
Logic Function Number | 68HC68 |
Memory Type | RAM |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
RTC Features | Periodic Interrupt |
Supply Voltage Range | 3V to 6V |
Ic, Rtc, Smd, 68Hc68, Soic16 | Newark Electronics |
IC, RTC, SMD, 68HC68, SOIC16 | element14 |
RTC with 32word RAM,CDP68HC68T1M2Z | RS |
CDP68HC68T1 Series 3 V to 6 V SPI 32 Byte SMT Real Time Clock - SOIC-16 | Future Electronics |
Real Time Clock Serial 32Byte 16-Pin SOIC W | Avnet Silica |
Where can I find additional details, specifications and documents for a CDP68HC68T1M2Z?
Additional datasheets, footprints and schematics for CDP68HC68T1M2Z are listed on our Part Details page. You can also find images and similar parts to CDP68HC68T1M2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDP68HC68T1M2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDP68HC68T1M2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDP68HC68T1M2Z fall under?
The CDP68HC68T1M2Z is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to CDP68HC68T1M2Z when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDP68HC68T1M2Z you can contact the distributor directly for product support, shipping queries etc.
Is the CDP68HC68T1M2Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDP68HC68T1M2Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CDP68HC68T1M2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDP68HC68T1M2Z often in real-time on the comparison pages.
What if I can't find stock of CDP68HC68T1M2Z?
You can fill out our help required form which you can use to request a quote for CDP68HC68T1M2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.