Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Speed Range Min | 620rpm |
Speed Range Max | 2620rpm |
No. of Speeds | 5 |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2018) |
Power Rating | 350W |
Bench Drill Press, 230V, 350W, 2620Rpm | Newark Electronics |
BENCH DRILL PRESS, 230V, 350W, 2620RPM | Farnell |
Where can I find additional details, specifications and documents for a CDP5EB?
Additional datasheets, footprints and schematics for CDP5EB are listed on our Part Details page. You can also find images and similar parts to CDP5EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDP5EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDP5EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDP5EB fall under?
The CDP5EB is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to CDP5EB when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDP5EB you can contact the distributor directly for product support, shipping queries etc.
Is the CDP5EB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDP5EB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CDP5EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDP5EB often in real-time on the comparison pages.
What if I can't find stock of CDP5EB?
You can fill out our help required form which you can use to request a quote for CDP5EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.