Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.63 x 0.63 x 0.1 |
Dimensions LxWxH (mm) | 16 x 16 x 2.55 |
Frame Shape | Round |
Height (mm) | 2.55 |
Impedance (Ohms) | 8 |
Length (mm) | 16 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.5 |
Mounting Style | Solder Pads |
Nominal Input (W) | 0.3 |
Resonance Freq. (Hz) | 600 |
S.P. Level (dB) | 82 (0.3 W / 0.1 m) |
Width (mm) | 16 |
Speaker 16Mm Round 2.55Mm Deep Mylar Nd-Fe-B 300 |Cui CDMG16008-03 | Newark Electronics |
Where can I find additional details, specifications and documents for a CDMG16008-03?
Additional datasheets, footprints and schematics for CDMG16008-03 are listed on our Part Details page. You can also find images and similar parts to CDMG16008-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CDMG16008-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CDMG16008-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CDMG16008-03 fall under?
The CDMG16008-03 is listed under audio > speakers > miniature-(10-mm~40-mm) > cdmg16008-03.
Can I view similar or alternative parts?
You can view similar parts to CDMG16008-03 when available in the cdmg16008-03 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CDMG16008-03 you can contact the distributor directly for product support, shipping queries etc.
Is the CDMG16008-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CDMG16008-03 have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for CDMG16008-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CDMG16008-03 often in real-time on the comparison pages.
What if I can't find stock of CDMG16008-03?
You can fill out our help required form which you can use to request a quote for CDMG16008-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.